Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.72
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
6,518
in stock
|
Buy Now | |
Conrad
from US$0.31
|
6,518
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,630
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
405
in stock
|
Buy Now | |
element14
from US$15.04
|
57
in stock
|
Buy Now | |
Farnell
from US$4.92
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
135
in stock
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 5mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | - |
Height | - |
Where can I find additional details, specifications and documents for a 211-60001?
Additional datasheets, footprints and schematics for 211-60001 are listed on our Part Details page. You can also find images and similar parts to 211-60001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211-60001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211-60001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211-60001 fall under?
The 211-60001 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 211-60001 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211-60001 you can contact the distributor directly for product support, shipping queries etc.
Is the 211-60001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211-60001 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS Americas and Heilind Electronics have stock available or on a lead time for 211-60001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211-60001 often in real-time on the comparison pages.
What if I can't find stock of 211-60001?
You can fill out our help required form which you can use to request a quote for 211-60001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.