Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Number of Positions | 6 |
Height | .307in, 7.8mm |
Length | 15.7mm, .618in |
Width | .622in, 15.8mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Strain Relief | No |
Where can I find additional details, specifications and documents for a 2109234-2?
Additional datasheets, footprints and schematics for 2109234-2 are listed on our Part Details page. You can also find images and similar parts to 2109234-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2109234-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2109234-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2109234-2 fall under?
The 2109234-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2109234-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2109234-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2109234-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2109234-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2109234-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2109234-2 often in real-time on the comparison pages.
What if I can't find stock of 2109234-2?
You can fill out our help required form which you can use to request a quote for 2109234-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.