Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
63,000
in stock
|
Buy Now | |
Farnell
from US$0.31
|
51,000
in stock
|
Buy Now | |
TE Store
from US$0.39
|
13,859
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,107
in stock
|
Buy Now | |
element14
from US$0.33
|
1,107
in stock
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Style | Embedded |
---|---|
Antenna Type | Stamped |
Band Type | Dual Band |
Product Width | .086in, 2.2mm |
Product Length | .39in, 10mm |
Product Height | .098in, 2.5mm |
Wireless Application | Wi-Fi, ZigBee, Bluetooth |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Application by Region | WLAN - Global - 4900 – 5875 MHz, Bluetooth - Global - 2400 – 2500 MHz |
Stamped Antenna SMD Wi-Fi 2.4+5GHz | Rapid Electronics |
CHIP ANTENNA, DUAL BAND, 2.4/5.3GHZ | Farnell |
Stamped Antenna,SMD,Wi-Fi,2.4+5GHz Antenna Type: Stamped Metal Band Type: Dual Band Primary Application: Wi-Fi Bluetooth Wireless Application: Wi-Fi Zigbee Bluetooth Mounting Location: Internal/Embedded Stamped Metal Dual Band Wi-Fi | Antenna | Part Number: 2108964-1 | Internal Number: 2108964-1 | TE Connectivity | TE Store |
Stamped Antenna,SMD,Wi-Fi,2.4+5GHz | Future Electronics |
Dual Band Chip, 2.45-5.3875 Ghz, Smt Rohs Compliant: Yes |Te Connectivity 2108964-1 | Newark Electronics |
DUAL BAND CHIP, 2.45-5.3875 GHZ, SMT | element14 |
2108964-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2108964-1?
Additional datasheets, footprints and schematics for 2108964-1 are listed on our Part Details page. You can also find images and similar parts to 2108964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108964-1 fall under?
The 2108964-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2108964-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108964-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2108964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108964-1 often in real-time on the comparison pages.
What if I can't find stock of 2108964-1?
You can fill out our help required form which you can use to request a quote for 2108964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.