Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 39.36µin, 1µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Connector Length | 7.5mm, .3in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Color | Yellow |
Centerline (Pitch) | 11mm, .433in |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Where can I find additional details, specifications and documents for a 2108744-4?
Additional datasheets, footprints and schematics for 2108744-4 are listed on our Part Details page. You can also find images and similar parts to 2108744-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108744-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108744-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108744-4 fall under?
The 2108744-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2108744-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108744-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108744-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108744-4 have stock available?
There is no stock from authorised distributors for 2108744-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108744-4 often in real-time on the comparison pages.
What if I can't find stock of 2108744-4?
You can fill out our help required form which you can use to request a quote for 2108744-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.