Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0467
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Centerline (Pitch) | 11mm, .433in |
Housing Color | Natural |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
TPA Retainer 2 Position Natural | Avnet America |
Where can I find additional details, specifications and documents for a 2108743-1?
Additional datasheets, footprints and schematics for 2108743-1 are listed on our Part Details page. You can also find images and similar parts to 2108743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108743-1 fall under?
The 2108743-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2108743-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108743-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2108743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108743-1 often in real-time on the comparison pages.
What if I can't find stock of 2108743-1?
You can fill out our help required form which you can use to request a quote for 2108743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.