Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Weight | 100g |
---|---|
Antenna Style | External |
Band Type | Wideband |
Number of Ports | 2 |
Product Width | 35mm, 1.378in |
Product Length | 1.378in, 35mm |
Product Height | 2.52in, 64mm |
Impedance | 50Ω |
VSWR (Max) | < 2.0:1 |
Wireless Application | 5G |
Region | Global |
Mounting Retention Type | Mounting Hole |
Polarization | Linear |
Packaging Method | Box |
実装方法 | Box |
Antenna Connection Type | SMA |
Antenna Connector Type | SMA - Female (4) |
Horn Antenna Linear Dual Polarized 44GHz 15.5dBi Screw Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2108728-1?
Additional datasheets, footprints and schematics for 2108728-1 are listed on our Part Details page. You can also find images and similar parts to 2108728-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108728-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108728-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108728-1 fall under?
The 2108728-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2108728-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108728-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108728-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108728-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2108728-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108728-1 often in real-time on the comparison pages.
What if I can't find stock of 2108728-1?
You can fill out our help required form which you can use to request a quote for 2108728-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.