Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Layout | Inline |
Contact Type | Tab |
コネクタの高さ | 8.2mm |
Connector Height | 8.2mm, .322in |
Connector Length | 1.08in, 27.5mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Contact Retention Type Within Housing | Double Lock Plate |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 Sdl Post Hdr Hsg 10P Std Exp |Amp Te Connectivity 2108640-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Signal Double Lock Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Signal Double Lock Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2108640-1?
Additional datasheets, footprints and schematics for 2108640-1 are listed on our Part Details page. You can also find images and similar parts to 2108640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108640-1 fall under?
The 2108640-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2108640-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2108640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108640-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2108640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108640-1 often in real-time on the comparison pages.
What if I can't find stock of 2108640-1?
You can fill out our help required form which you can use to request a quote for 2108640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.