Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.84
|
No stock
|
Buy Now |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Plug Type | UK |
Cable Length | 2m |
Product Range | - |
Cable Assembly Type | Power |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 6 |
Jacket Colour | White |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Mains Socket UK |
EXTENSION LEAD, 6 GANG, SWITCHED, 2M | Farnell |
Where can I find additional details, specifications and documents for a 2108-BT/TV2M?
Additional datasheets, footprints and schematics for 2108-BT/TV2M are listed on our Part Details page. You can also find images and similar parts to 2108-BT/TV2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2108-BT/TV2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2108-BT/TV2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2108-BT/TV2M fall under?
The 2108-BT/TV2M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 2108-BT/TV2M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2108-BT/TV2M you can contact the distributor directly for product support, shipping queries etc.
Is the 2108-BT/TV2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2108-BT/TV2M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2108-BT/TV2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2108-BT/TV2M often in real-time on the comparison pages.
What if I can't find stock of 2108-BT/TV2M?
You can fill out our help required form which you can use to request a quote for 2108-BT/TV2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.