2107864-1 Power Systems Connectors by TE Connectivity

P2B100 U MK2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 133gr/pc
Number of Bolts 1
Wire Insulation Thickness (Max) 2mm
Conductor Range (Main) 7 – 100mm²
Shear Head Size (Across Flats) 13mm
Conductor Range (Tap) 4 – 35 (50)mm²
Conductor Insulation XLPE
Voltage Class ≤ 1kV
Connection Under Load (90A Max) No
Current Rating 150A
Standard Reference EN 50483-4
Shear Head Breaking Torque 11Nm
Shear Head System Yes
Overhead Yes
Application Type Insulated Service Line
Minimum Packaging Unit 50
Product Availability AMERICAS, EMEA, China, ASIA, ANZPAC
Minimum Order Quantity 50
Piercing & Stripping (Opposite Sides) Yes
Piercing (Main & Tap) No
Product Family Transition Connector LV Bare to LV ABC
Technology Piercing
Stripping (Main & Tap) No
Piercing Blade Base Material Tinned Copper
Installation Temperature Range -20 – 55°C, -4 – 131°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2107864-1?

Additional datasheets, footprints and schematics for 2107864-1 are listed on our Part Details page. You can also find images and similar parts to 2107864-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2107864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2107864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2107864-1 fall under?

The 2107864-1 is listed under Power Systems > Power Systems Connectors > Insulating Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2107864-1 when available in the Insulating Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2107864-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2107864-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2107864-1 have stock available?

There is no stock from authorised distributors for 2107864-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2107864-1 often in real-time on the comparison pages.

What if I can't find stock of 2107864-1?

You can fill out our help required form which you can use to request a quote for 2107864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay