Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
External Length | 38.5mm |
For Use With | Cree XLamp MP-L LED Arrays |
Holder Material | Thermoplastic |
Socket Type Cm. Led To Inv Wire. W/ Latc |Amp Te Connectivity 2106946-6 | Newark Electronics |
INVERTED LED TO WIRE ASY, W/ OPTICS | Farnell |
Solderless LED Socket, Type CM | Avnet America |
Where can I find additional details, specifications and documents for a 2106946-6?
Additional datasheets, footprints and schematics for 2106946-6 are listed on our Part Details page. You can also find images and similar parts to 2106946-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106946-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106946-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106946-6 fall under?
The 2106946-6 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2106946-6 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106946-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106946-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106946-6 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 2106946-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106946-6 often in real-time on the comparison pages.
What if I can't find stock of 2106946-6?
You can fill out our help required form which you can use to request a quote for 2106946-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.