2106946-1 LED Products by TE Connectivity

LED TO WIRE ASY W/O OPTICS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$2.95
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.81
17,740
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.39
17,740
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.26
17,740
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of LEDs 1LEDs
Holder Type Socket
Product Range -
Accessory Type LED Socket
Contact Material Copper
Contact Plating Silver Plated Contacts
External Length 38.7mm
For Use With Cree XLamp MP-L LED Arrays
Holder Material Thermoplastic

Alternative Descriptions

Socket Type CM. LED to Wire. w/o Latch | Rapid Electronics
TE Connectivity Socket Type CM LED to Wire w/o Latch Lig | Distrelec
LED SOCKET HOLDER, 1 LED, 30VDC, 0.5A | Farnell
Socket Type Cm. Led To Wire. W/O Latch |Amp Te Connectivity 2106946-1 | Newark Electronics
Solderless LED Socket, Type CM | Avnet America
LED to Wire Socket Type CM, w/o Latch | TE Connectivity 2106946-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2106946-1?

Additional datasheets, footprints and schematics for 2106946-1 are listed on our Part Details page. You can also find images and similar parts to 2106946-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2106946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2106946-1 fall under?

The 2106946-1 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.

Can I view similar or alternative parts?

You can view similar parts to 2106946-1 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2106946-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2106946-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2106946-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2106946-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2106946-1 often in real-time on the comparison pages.

What if I can't find stock of 2106946-1?

You can fill out our help required form which you can use to request a quote for 2106946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay