2106489-1 Lighting Connectors by TE Connectivity

Connector, Thru Hole-IDC, 1 pos, 18AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
21,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.37
21,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
21,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
21,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.41
2,448
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 1
Contact Current Rating (Max) 8.5A
Wire Size 18 – 16AWG
Height .228mm, 5.8in
Centerline (Pitch) 4in, .157mm
Connector Mounting Type Board Mount
Circuit Application Power
Connector System Wire-to-Board
Sealable No
Connector Type Connector Assembly
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

Lighting Conn 1 Position 18 Awg Thru Hole Closed |Amp Te Connectivity 2106489-1 | Newark Electronics
Lighting Conn 1 Position 18 AWG Thru Hole Closed | Rapid Electronics
TE Connectivity - AMP Poke-In Connector Thru Hole-IDC 1P 18AWG | Distrelec
Connector, Thru Hole-IDC, 1 pos, 18AWG Connector System: Wire-to-Board Number of Positions: 1 Centerline (Pitch): 4 in Centerline (Pitch): .16 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 1 4" .16 mm | Poke-In Connector | Part Number: 2106489-1 | Internal Number: 2106489-1 | 4" | TE Connectivity | TE Store
Conn IDC Connector M 1 POS IDT RA Cable Mount Tape | Avnet America
CONNECTOR, YELLOW, TH, 18AWG, 1WAY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2106489-1?

Additional datasheets, footprints and schematics for 2106489-1 are listed on our Part Details page. You can also find images and similar parts to 2106489-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2106489-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106489-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2106489-1 fall under?

The 2106489-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2106489-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2106489-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2106489-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2106489-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2106489-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2106489-1 often in real-time on the comparison pages.

What if I can't find stock of 2106489-1?

You can fill out our help required form which you can use to request a quote for 2106489-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay