Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.13
|
317
in stock
|
Buy Now | |
Rapid Electronics
from US$3.63
|
317
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
317
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,059
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
353
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
Farnell
from US$4.58
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Accepts Contact Gender | Socket |
Contact Mating Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Receptacle |
Connector Width | .257in, 6.52mm |
Accepts Wire Insulation Diameter Range | .067 – .083in, 1.7 – 2.1mm |
Cable Assembly Length | 101.6mm |
Connector Profile Height | .295in, 7.5mm |
Connector Length | .984in, 25mm |
Wire Size | 18AWG |
動作電圧 | 400 VAC, 400 VDC |
Housing Material | Polycarbonate |
Housing Color | Black |
Circuit Identification Feature | With |
UL File Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | CSA C22.2 No. 182.3 |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Latch(ing) |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Box |
Strain Relief | Without |
Wire/Cable Type | Discrete Wire |
Sealed | Yes |
Product Type | Cable Assembly |
Cable Assembly System | Wire-to-Wire |
Product Line | SlimSeal Solid State Lighting Connectors |
Applies To | Wire/Cable |
Termination Method to Wire & Cable | Crimp Snap-In |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
IP Water Sealing Level | 7 |
C/A, Plug, Slimseal Ssl Conn, Sgl Pos |Amp Te Connectivity 2106378-1 | Newark Electronics |
Lighting Cables 1POS 18AWG SSL CONN SLIMSEAL C/A | Rapid Electronics |
| Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Slimseal SSL 1 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 4" |
Cable Length - Metric | 101.6mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2106378-1?
Additional datasheets, footprints and schematics for 2106378-1 are listed on our Part Details page. You can also find images and similar parts to 2106378-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106378-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106378-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106378-1 fall under?
The 2106378-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2106378-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106378-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106378-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106378-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2106378-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106378-1 often in real-time on the comparison pages.
What if I can't find stock of 2106378-1?
You can fill out our help required form which you can use to request a quote for 2106378-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.