Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
19,357
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
19,357
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
19,357
in stock
|
Buy Now | |
Farnell
from US$0.24
|
15,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Socket |
Voltage | 400VDC, 400VAC |
Centerline (Pitch) | 3.5in, .138mm |
Housing Color | Black |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lighting Conn 18-20 Awg Blade Contact Loose Piece |Amp Te Connectivity 2106124-9 | Newark Electronics |
Lighting Conn 18-20 AWG Blade Contact Loose Piece | Rapid Electronics |
CONTACT, TAB, TIN PLATED, STD LGTH, LP | Farnell |
SlimSeal 18 - 20 AWG Stress Relief Tab Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Sealed Lighting Connector | RS Americas |
CONTACT, TAB, TIN PLATED, STD | TTI Europe |
Special Order: Contact, Tab, Tin Plated, Std Lgth, LP Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): .14 mm Centerline (Pitch): 3.5 in Sealable: Yes Wire-to-Wire 1 .14 mm 3.5" | Plug & Socket Lighting Connector | Part Number: 2106124-9 | Internal Number: 2106124-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2106124-9?
Additional datasheets, footprints and schematics for 2106124-9 are listed on our Part Details page. You can also find images and similar parts to 2106124-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106124-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106124-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106124-9 fall under?
The 2106124-9 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106124-9 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106124-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106124-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106124-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 2106124-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106124-9 often in real-time on the comparison pages.
What if I can't find stock of 2106124-9?
You can fill out our help required form which you can use to request a quote for 2106124-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.