2106112-5 Lighting Connectors by TE Connectivity

Assembly, Vertical TH Header, 3-Position

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 3
Contact Current Rating (Max) 5A
Accepts Contact Style Pin
Voltage 400VDC, 400VAC
Centerline (Pitch) 3.5in, .138mm
Housing Color Black
Sealable Yes
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Product Type Connector
Connector System Wire-to-Wire
Operating Temperature Range -40 – 105°C, -40 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2106112-5?

Additional datasheets, footprints and schematics for 2106112-5 are listed on our Part Details page. You can also find images and similar parts to 2106112-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2106112-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106112-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2106112-5 fall under?

The 2106112-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2106112-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2106112-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2106112-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2106112-5 have stock available?

There is no stock from authorised distributors for 2106112-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2106112-5 often in real-time on the comparison pages.

What if I can't find stock of 2106112-5?

You can fill out our help required form which you can use to request a quote for 2106112-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay