Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 5A |
Accepts Contact Style | Pin |
Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .138mm, 3.5in |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 2106056-3?
Additional datasheets, footprints and schematics for 2106056-3 are listed on our Part Details page. You can also find images and similar parts to 2106056-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106056-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106056-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106056-3 fall under?
The 2106056-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2106056-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106056-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106056-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106056-3 have stock available?
There is no stock from authorised distributors for 2106056-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106056-3 often in real-time on the comparison pages.
What if I can't find stock of 2106056-3?
You can fill out our help required form which you can use to request a quote for 2106056-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.