Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Convert From | USB |
---|---|
Convert To | RS-232 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Data Rate Max | 460Kbps |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
ADAPTOR, USB, SERIAL, RS232, X1 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Idc Breakout Helper - 2X3 (6 Pin) |Adafruit 2105 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Phenolic |
External Height - Metric | 44.45mm |
External Width - Metric | 37mm |
External Depth - Metric | 18mm |
Body Color | Black |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Penlight Milwaukee Electric Tool | Milwaukee Electric Tool 2105 | RS Americas |
Where can I find additional details, specifications and documents for a 2105?
Additional datasheets, footprints and schematics for 2105 are listed on our Part Details page. You can also find images and similar parts to 2105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2105 fall under?
The 2105 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to 2105 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2105 you can contact the distributor directly for product support, shipping queries etc.
Is the 2105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2105 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2105 often in real-time on the comparison pages.
What if I can't find stock of 2105?
You can fill out our help required form which you can use to request a quote for 2105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.