Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.79
|
No stock
|
Buy Now | |
RS Americas
from US$17.09
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$20.69
|
28
in stock
|
Buy Now | |
element14
from US$34.48
|
28
in stock
|
Buy Now | |
Farnell
from US$31.47
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.10
|
7
in stock
|
Buy Now | |
Future Electronics
from US$30.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | L Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 16A |
Voltage Rating | 63VDC |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Sensors & Actuators |
Circular M12 Socket, L Coded, 4 Position, Crimp Terminal, 16A, 63V, M12 Series | HARTING 21038962505 | RS Americas |
Sensor Connector, M12, Rcpt, 5Pos | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
Plug | Transfer Multisort Elektronik |
M12 Power Crimp female L-coded | RS |
M12 Power Crimp Female L Coded | Future Electronics |
Where can I find additional details, specifications and documents for a 21038962505?
Additional datasheets, footprints and schematics for 21038962505 are listed on our Part Details page. You can also find images and similar parts to 21038962505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21038962505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21038962505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21038962505 fall under?
The 21038962505 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 21038962505 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21038962505 you can contact the distributor directly for product support, shipping queries etc.
Is the 21038962505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21038962505 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 21038962505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21038962505 often in real-time on the comparison pages.
What if I can't find stock of 21038962505?
You can fill out our help required form which you can use to request a quote for 21038962505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.