Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | - |
Sensor Contact Type | - |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | - |
Connector Coding | - |
Connector Body Material | - |
Contact Material | - |
Contact Plating | - |
Current Rating | - |
Voltage Rating | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Sensors & Actuators |
Sensor Housing, Receptacle, M12 | Newark Electronics |
PCB receptacle housing back f (60 pcs) | HARTING 21033022000 | RS Americas |
Where can I find additional details, specifications and documents for a 21033022000?
Additional datasheets, footprints and schematics for 21033022000 are listed on our Part Details page. You can also find images and similar parts to 21033022000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21033022000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21033022000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21033022000 fall under?
The 21033022000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 21033022000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21033022000 you can contact the distributor directly for product support, shipping queries etc.
Is the 21033022000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21033022000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 21033022000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21033022000 often in real-time on the comparison pages.
What if I can't find stock of 21033022000?
You can fill out our help required form which you can use to request a quote for 21033022000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.