Product Range | - |
---|---|
Shell Type | - |
For Use With | Harting M12 Circular Inserts |
Connector Body Material | - |
Connector Shell Size | M12 |
SVHC | No SVHC (27-Jun-2018) |
Circular Housing, Size M12, Insert | Newark Electronics |
M Series Connector, Wt 15.60 g, Female, Circular Connectors, 12 Series | HARTING 21033012000 | RS Americas |
CIRCULAR HOUSING, SIZE M12, INSERT | element14 |
M12 HOUSING FEMALE | TTI Europe |
Where can I find additional details, specifications and documents for a 21033012000?
Additional datasheets, footprints and schematics for 21033012000 are listed on our Part Details page. You can also find images and similar parts to 21033012000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21033012000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21033012000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21033012000 fall under?
The 21033012000 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 21033012000 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21033012000 you can contact the distributor directly for product support, shipping queries etc.
Is the 21033012000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21033012000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 21033012000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21033012000 often in real-time on the comparison pages.
What if I can't find stock of 21033012000?
You can fill out our help required form which you can use to request a quote for 21033012000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.