Status: | Unknown |
---|---|
Series: | Han M12 Series |
RoHS: | Unknown |
Product Range | Han M12 Series |
---|---|
Shell Type | - |
For Use With | Harting Han M12 Series Circular Inserts |
Connector Body Material | - |
Connector Shell Size | M12 |
SVHC | No SVHC (15-Jan-2018) |
Connector Housing, Size M12, Insert | Newark Electronics |
HARTING M12 housing male front mounting | HARTING 21033011003 | RS Americas |
CONNECTOR HOUSING, SIZE M12, INSERT | element14 |
Where can I find additional details, specifications and documents for a 21033011003?
Additional datasheets, footprints and schematics for 21033011003 are listed on our Part Details page. You can also find images and similar parts to 21033011003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21033011003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21033011003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21033011003 fall under?
The 21033011003 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 21033011003 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21033011003 you can contact the distributor directly for product support, shipping queries etc.
Is the 21033011003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21033011003 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 21033011003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21033011003 often in real-time on the comparison pages.
What if I can't find stock of 21033011003?
You can fill out our help required form which you can use to request a quote for 21033011003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.