Status: | Unknown |
---|---|
Series: | Harax M12-L Series |
RoHS: | Unknown |
Prices starting from US$24.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.98
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$25.70
|
1,389
in stock
|
Buy Now | |
element14
from US$33.41
|
1,385
in stock
|
Buy Now | |
Farnell
from US$35.01
|
1,385
in stock
|
Buy Now | |
Heilind Electronics
from US$45.06
|
251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$45.06
|
75
in stock
|
Buy Now | |
RS Americas
from US$28.46
|
62
in stock
|
Buy Now | |
Conrad
from US$46.01
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.05
|
2
in stock
|
Buy Now | |
Future Electronics
from US$29.50
|
-
|
Buy Now | |
Carlton-Bates
from US$35.44
|
-
|
Buy Now | |
TTI Europe
from US$24.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Harax M12-L Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Plug |
Insert Arrangement | M12-4 |
Sensor Conn, M12, Plug, 4Pos, Cable | Newark Electronics |
Connector, M12 Ethernet , Strt, M | element14 |
CONNECTOR, M12, ETHERNET, STRT, M | Farnell |
CIRCULAR CONN HARAX M12 L4 M D-CODE | Heilind Electronics |
Circular M12 Plug, D Coded, 4 Position, IDC Terminal, 4A, 50V, Harax Series | HARTING 21032811405 | RS Americas |
Coding: D | Conrad |
Plug | Transfer Multisort Elektronik |
M12 Series 4 Position Straight Male Circular Connector Harax M12 L4 M D-Code | Future Electronics |
Circular Connectors 4 pos. Size M12 Male Thread Straight Die Cast Zinc | Carlton-Bates |
CIRCULAR CONNECTOR HARAX M12 | TTI Europe |
RSV Harax M12 - L4 Stift / Ethernet | Boersig |
Where can I find additional details, specifications and documents for a 21 03 281 1405?
Additional datasheets, footprints and schematics for 21 03 281 1405 are listed on our Part Details page. You can also find images and similar parts to 21 03 281 1405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21 03 281 1405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21 03 281 1405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21 03 281 1405 fall under?
The 21 03 281 1405 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 21 03 281 1405 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21 03 281 1405 you can contact the distributor directly for product support, shipping queries etc.
Is the 21 03 281 1405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21 03 281 1405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 21 03 281 1405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21 03 281 1405 often in real-time on the comparison pages.
What if I can't find stock of 21 03 281 1405?
You can fill out our help required form which you can use to request a quote for 21 03 281 1405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.