Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Color | Red |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Industry Standard | USCAR, LV216 |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Accessory Type | Other |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors COLLET SIZE B HVA280 | Rapid Electronics |
TE Connectivity Collet For Use With HVA280 Automotive Connectors Glass Filled Polyamide 6.6 Red | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Collet For Use With HVA280 Automotive Connectors Glass Filled Polyamide 6.6 Red | Avnet America |
Where can I find additional details, specifications and documents for a 2103189-2?
Additional datasheets, footprints and schematics for 2103189-2 are listed on our Part Details page. You can also find images and similar parts to 2103189-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103189-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103189-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103189-2 fall under?
The 2103189-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103189-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103189-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103189-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103189-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2103189-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103189-2 often in real-time on the comparison pages.
What if I can't find stock of 2103189-2?
You can fill out our help required form which you can use to request a quote for 2103189-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.