Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
1,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
1,750
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | PA GF |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Conn CABLE SEAL RETAINER SIZE 1 | Rapid Electronics |
TE Connectivity Conn Shrouded Header (4 Sides) HDR 46 POS 2.54mm Solder ST Top Entry Thru-Hole Automotive | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
CBLE SEAL RETAINER,SZ 1,HVA280 | TTI Europe |
CABLE SEAL RETAINERSIZE 1HVA282 | Future Electronics |
Cable Seal Retainer for HVA280 Series Multi-Core Automotive Connectors Glass Filled Polyamide Orange Box | Avnet America |
CABLE SEAL RET,SIZE 1,HVA280 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2103168-1?
Additional datasheets, footprints and schematics for 2103168-1 are listed on our Part Details page. You can also find images and similar parts to 2103168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103168-1 fall under?
The 2103168-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103168-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103168-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 2103168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103168-1 often in real-time on the comparison pages.
What if I can't find stock of 2103168-1?
You can fill out our help required form which you can use to request a quote for 2103168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.