Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
10,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
10,902
in stock
|
Buy Now | |
element14
from US$0.87
|
10,902
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.60
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Industry Standard | LV214/LV215 |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Accessory Type | Other |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Collet, Size 2, Pa66 Gf, Black Rohs Compliant: Yes |Te Connectivity 2103155-2 | Newark Electronics |
COLLET, SIZE 2, PA66 GF, BLACK | element14 |
HVA280 Collet Size 2 - 3 Position Version | Dalroad Norslo |
COLLET,SIZE2,HVA280 | Avnet America |
Where can I find additional details, specifications and documents for a 2103155-2?
Additional datasheets, footprints and schematics for 2103155-2 are listed on our Part Details page. You can also find images and similar parts to 2103155-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103155-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103155-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103155-2 fall under?
The 2103155-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103155-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103155-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103155-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103155-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Dalroad Norslo and Avnet America have stock available or on a lead time for 2103155-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103155-2 often in real-time on the comparison pages.
What if I can't find stock of 2103155-2?
You can fill out our help required form which you can use to request a quote for 2103155-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.