Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
11,071
in stock
|
Buy Now | |
element14
from US$0.78
|
11,071
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
10,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.62
|
8,636
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
4,437
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
3,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,089
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
447
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Industry Standard | USCAR, LV216 |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Other |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
COLLET, SIZE 1, PA66 GF, ORANGE | element14 |
HVA 280 Series Size 1 Multi Core Collet | Future Electronics |
AMP+ HVA 280 Collet Size 1 | Dalroad Norslo |
Automotive Connectors COLLET SIZE 1 HVA280 | Rapid Electronics |
Collet, Size 1, Pa66 Gf, Orange | Newark Electronics |
TE Connectivity - AMP Connectors COLLET SIZE 1 HVA280 | Distrelec |
Connector Accessories Collet Polyamide Orange Size 1 | Avnet America |
Where can I find additional details, specifications and documents for a 2103155-1?
Additional datasheets, footprints and schematics for 2103155-1 are listed on our Part Details page. You can also find images and similar parts to 2103155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103155-1 fall under?
The 2103155-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103155-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103155-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Dalroad Norslo and Rapid Electronics have stock available or on a lead time for 2103155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103155-1 often in real-time on the comparison pages.
What if I can't find stock of 2103155-1?
You can fill out our help required form which you can use to request a quote for 2103155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.