Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Color | Purple |
Cable Insulation Diameter | .366 – .397in, 9.3 – 10.1mm |
UL Flammability Rating | None |
Shore A Hardness | 27 |
Lubricant Content | Yes |
Packaging Quantity | 5000 |
Packaging Method | Box |
Seal Type | Family Seal |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 2103154-3?
Additional datasheets, footprints and schematics for 2103154-3 are listed on our Part Details page. You can also find images and similar parts to 2103154-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103154-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103154-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103154-3 fall under?
The 2103154-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2103154-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103154-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103154-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103154-3 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 2103154-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103154-3 often in real-time on the comparison pages.
What if I can't find stock of 2103154-3?
You can fill out our help required form which you can use to request a quote for 2103154-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.