Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
4,067
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
8,290
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
8,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,067
in stock
|
Buy Now | |
element14
from US$0.62
|
4,043
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.35
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Red |
Cable Insulation Diameter | .385 – .413in, 9.8 – 10.5mm |
UL Flammability Rating | None |
Shore A Hardness | 27 |
Lubricant Content | Yes |
Packaging Method | Box |
Packaging Quantity | 5000 |
Seal Type | Family Seal |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Connectors CABLE SEAL SIZE 2 HVA280 | Rapid Electronics |
TE Connectivity CABLE SEAL SIZE 2 HVA280 Automotive Connectors CABLE SEAL SIZE 2 HVA280 | Distrelec |
Cable Seal, Size 2, Silicone, Red Rohs Compliant: Yes |Te Connectivity 2103154-2 | Newark Electronics |
CABLE SEAL, SIZE 2, SILICONE, RED | Farnell |
CABLE, SEAL, SIZE2, HVA280 | Avnet America |
HVA280 Cable Seal Size 2 | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2103154-2?
Additional datasheets, footprints and schematics for 2103154-2 are listed on our Part Details page. You can also find images and similar parts to 2103154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103154-2 fall under?
The 2103154-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2103154-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103154-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Farnell and element14 have stock available or on a lead time for 2103154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103154-2 often in real-time on the comparison pages.
What if I can't find stock of 2103154-2?
You can fill out our help required form which you can use to request a quote for 2103154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.