Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.60
Color | Orange |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 32.9mm, 1.295in |
Width | 52.45mm, 2.065in |
Height | 26.4mm, 1.039in |
Nominal Voltage Architecture | 500V, 24V, 42V, 80V, 600V, 12V, 240V, 550V, 48V, 90V, 125V |
Operating Voltage | 600VDC |
Centerline (Pitch) | 10.4mm, .409in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
PLUG, HVIL ONLY, KEY A, HVA280 | TTI Europe |
PLUGHVIL ONLYKEY AHVA280-2PHI | Future Electronics |
Conn Sealed Housing PL 2 POS 10.4mm ST Cable | Avnet America |
Where can I find additional details, specifications and documents for a 2103149-1?
Additional datasheets, footprints and schematics for 2103149-1 are listed on our Part Details page. You can also find images and similar parts to 2103149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103149-1 fall under?
The 2103149-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103149-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103149-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 2103149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103149-1 often in real-time on the comparison pages.
What if I can't find stock of 2103149-1?
You can fill out our help required form which you can use to request a quote for 2103149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.