Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Color | Orange |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Sections | 1 |
Number of Rows | 1 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .8mm, .031in |
Width | 1.59in, 40.6mm |
Length | 1.78in, 45.4mm |
Centerline (Pitch) | 10.4mm, .409in |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shielded | Yes |
HVA280 2P HEADER ASSY, KEY E PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Wire Number of Positions: 2 Number of Rows: 1 Centerline (Pitch): 10.4 mm PCB Mount Header Wire-to-Wire 2 1 | High-Voltage Header | Part Number: 2103124-5 | Internal Number: 2103124-5 | 10.4 mm | TE Connectivity | TE Store |
HVA 280 Series 2 Position 10.4 mm Straight Automotive Header | Future Electronics |
Where can I find additional details, specifications and documents for a 2103124-5?
Additional datasheets, footprints and schematics for 2103124-5 are listed on our Part Details page. You can also find images and similar parts to 2103124-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103124-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103124-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103124-5 fall under?
The 2103124-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2103124-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103124-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103124-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103124-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Dalroad Norslo, Future Electronics and Avnet America have stock available or on a lead time for 2103124-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103124-5 often in real-time on the comparison pages.
What if I can't find stock of 2103124-5?
You can fill out our help required form which you can use to request a quote for 2103124-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.