Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
3,012
in stock
|
Buy Now | |
element14
from US$0.90
|
3,012
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,406
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.91
|
1,215
in stock
|
Buy Now | |
TE Store
from US$0.66
|
1,064
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Packaging Quantity | 500 |
Packaging Method | Package |
Accessory Type | Other |
Connector System | Wire-to-Wire |
CABLE SEAL RETAINER, SIZE 1, PA GF, ORG | element14 |
CABLE SEAL RETAINER, SIZE 1, HVA | Future Electronics |
Cable Seal Retainer, Size 1, Pa Gf, Org | Newark Electronics |
AMP+ HVA 280 Cable Seal Retainer Size 1 | Dalroad Norslo |
CABLE SEAL RETAINER, SIZE 1, HVA280 Automotive Connector Accessory Type: Seal Retainer Primary Product Material: PA GF Primary Product Color: Orange Seal Retainer PA GF Orange | Automotive Connector Accessories | Part Number: 2103013-1 | Internal Number: 2103013-1 | TE Connectivity | TE Store |
AMP2103013-1 | Avnet America |
TE Connectivity - AMP CABLE SEAL RETAINER SIZE 1 HVA280 | Distrelec |
CBL SEAL RETAINER,SZ1,HVA280 | TTI Europe |
Where can I find additional details, specifications and documents for a 2103013-1?
Additional datasheets, footprints and schematics for 2103013-1 are listed on our Part Details page. You can also find images and similar parts to 2103013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103013-1 fall under?
The 2103013-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2103013-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103013-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Dalroad Norslo have stock available or on a lead time for 2103013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103013-1 often in real-time on the comparison pages.
What if I can't find stock of 2103013-1?
You can fill out our help required form which you can use to request a quote for 2103013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.