Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$125.50
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$122.66
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$103.00
|
9
in stock
|
Buy Now | |
Distrelec
from US$111.63
|
9
in stock
|
Buy Now | |
Avnet America
from US$90.38
|
-
|
Buy Now | |
Sager
from US$100.53
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 112 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 7 |
Guide Location | Center |
Number of Columns | 16 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .071mm, 1.8in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .075in, 1.9mm |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Speed/Modular Conn Dc, 7Row, Center, Rtm, |Amp Te Connectivity 2102849-1 | Newark Electronics |
High Speed/Modular Conn DC 7Row Center RTM | Rapid Electronics |
TE Connectivity DC 7Row Center RTM MULTIGIG RT 2R High Speed / Modular Connectors DC 7Row Center RTM MULTIGIG RT 2R | Distrelec |
DC, 7ROW, CENTER, RTM, MULTIGIG RT 2R | Avnet America |
High Speed / Modular Connectors 2102849-1 | Sager |
CONN, DAUGHTER CARD, HDR, 112POS, 1.8MM | Farnell |
Where can I find additional details, specifications and documents for a 2102849-1?
Additional datasheets, footprints and schematics for 2102849-1 are listed on our Part Details page. You can also find images and similar parts to 2102849-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102849-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102849-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102849-1 fall under?
The 2102849-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102849-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102849-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102849-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102849-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2102849-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102849-1 often in real-time on the comparison pages.
What if I can't find stock of 2102849-1?
You can fill out our help required form which you can use to request a quote for 2102849-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.