Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$108.16
|
No stock
|
Buy Now | |
Avnet America
from US$90.38
|
306
in stock
|
Buy Now | |
Future Electronics
from US$67.85
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$114.88
|
115
in stock
|
Buy Now | |
Electro Enterprises
from US$89.38
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.88
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$104.42
|
-
|
Buy Now | |
RS Americas
from US$101.64
|
-
|
Buy Now | |
Distrelec
from US$114.05
|
-
|
Buy Now | |
TTI Europe
from US$88.04
|
-
|
Buy Now | |
Sager
from US$95.74
|
-
|
Buy Now | |
Farnell
from US$101.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 7 |
Number of Columns | 16 |
Guide Location | Center |
Number of Positions | 112 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .053mm, 1.35in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.9mm, .075in |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn Daughter Card PL 80Signal/32Ground POS 1.8mm Solder RA Thru-Hole | Avnet America |
Black 112 Position 16 Columns 20.3 mm Pitch Right Angle Daughtercard Connector | Future Electronics |
DC 7Row Center MULTIGIG RT 2R | Heilind Electronics |
DC 7Row, Center, MULTIGIG RT 2R | RS |
High Speed/Modular Conn 16 Columns Center Single |Amp Te Connectivity 2102847-1 | Newark Electronics |
DC, 7Row, Center, MULTIGIG RT 2R | TE Connectivity 2102847-1 | RS Americas |
TE Connectivity - AMP DC 7Row Center MULTIGIG RT 2R | Distrelec |
DC 7ROW CENTER MULTIGIG RT 2R | TTI Europe |
High Speed / Modular Connectors 16 columns center single ended | Sager |
CONN, DAUGHTER CARD, HDR, 112POS, 1.8MM | Farnell |
Where can I find additional details, specifications and documents for a 2102847-1?
Additional datasheets, footprints and schematics for 2102847-1 are listed on our Part Details page. You can also find images and similar parts to 2102847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102847-1 fall under?
The 2102847-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102847-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102847-1 have stock available?
Authorised distributors including Avnet America, Future Electronics, Heilind Electronics, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 2102847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102847-1 often in real-time on the comparison pages.
What if I can't find stock of 2102847-1?
You can fill out our help required form which you can use to request a quote for 2102847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.