Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$49.30
|
128
in stock
|
Buy Now | |
Heilind Electronics
from US$62.67
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$65.03
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$59.80
|
75
in stock
|
Buy Now | |
Distrelec
from US$60.90
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$62.67
|
37
in stock
|
Buy Now | |
Avnet America
-
|
128
in stock
|
Buy Now | |
Sager
from US$54.84
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Columns | 8 |
Number of Positions | 56 |
Guide Location | Left |
Number of Rows | 7 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .053mm, 1.35in |
Centerline (Pitch) | .075in, 1.9mm |
Number of Shrouded Sides | 2 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Dc, 7Row, Half End, Rtm, Multigig Rt 2R Rohs Compliant: No |Te Connectivity 2102775-1 | Newark Electronics |
DC 7Row Half End RTM MULTIGIG RT 2R | Heilind Electronics |
High Speed/Modular Conn 8 columns left end | Rapid Electronics |
TE Connectivity - AMP DC 7Row Half End RTM MULTIGIG RT 2R | Distrelec |
DC, 7ROW, HALF END, RTM, MULTIGIG RT 2R | Farnell |
High Speed / Modular Connectors 8 columns left end differential (RTM) | Sager |
Where can I find additional details, specifications and documents for a 2102775-1?
Additional datasheets, footprints and schematics for 2102775-1 are listed on our Part Details page. You can also find images and similar parts to 2102775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102775-1 fall under?
The 2102775-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102775-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102775-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2102775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102775-1 often in real-time on the comparison pages.
What if I can't find stock of 2102775-1?
You can fill out our help required form which you can use to request a quote for 2102775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.