Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
2,489
units
|
Buy Now |
![]() |
Heilind Electronics |
663
units
|
Buy Now |
![]() |
Interstate Connecting Components |
155
units
|
Buy Now |
![]() |
Chip One Stop |
90
units
|
Buy Now |
![]() |
PEI-Genesis |
90
units
|
Buy Now |
![]() |
Rapid Electronics |
10
units
|
Buy Now |
![]() |
Electro Enterprises |
4
units
|
Buy Now |
![]() |
Newark Electronics |
1
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
TE Store |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Guide Location | Left |
Number of Columns | 8 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 7 |
Number of Positions | 56 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35in, .053mm |
Centerline (Pitch) | 1.9mm, .075in |
Number of Shrouded Sides | 2 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Fully Shrouded |
Connector System | Board-to-Board |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DC 7Row Half Left End MULTIGIG RT 2R | Heilind Electronics |
2102772-1 TE Connectivity | Elfaro |
DC,7Row,Half LT End,MULTIGIG R | PEI-Genesis |
DC 7Row Half Left End MULTIGIG RT 2R | Rapid Electronics |
2102772-1 Rohs Compliant: No |Te Connectivity 2102772-1 | Newark Electronics |
High Speed / Modular Connectors 8 columns left end mixed SE Diff, Power | Sager |
Conn Daughter Card PL 56 POS 1.8mm Solder RA Thru-Hole | Avnet America |
MULTIGIG RT Connectors/Daughtercard/VITA 46/20.3 mm Card Slot Pitch/Half Left | Future Electronics |
DC, 7Row, Half Left End, MULTIGIG RT 2R Number of Positions: 56 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Number of Rows: 7 High Speed Backplane Connector | 56 1.35 mm .053" With | Part Number: 2102772-1 | Internal Number: 2102772-1 | TE Connectivity | TE Store |
TE Connectivity - AMP DC 7Row Half Left End MULTIGIG RT 2R | Distrelec |
DC 7ROW MULTIGIG RT 2R | TTI Europe |
DAUGHTERCARD CONN, PLUG, 56POS, 7ROW | element14 |
8 columns left end m ixed SE Diff, Power | Mouser Electronics |
Where can I find additional details, specifications and documents for a 2102772-1?
Additional datasheets, footprints and schematics for 2102772-1 are listed on our Part Details page. You can also find images and similar parts to 2102772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102772-1 fall under?
The 2102772-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102772-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102772-1 have stock available?
Authorised distributors including Arrow Electronics, Heilind Electronics, Interstate Connecting Components, Chip One Stop and PEI-Genesis have stock available or on a lead time for 2102772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102772-1 often in real-time on the comparison pages.
What if I can't find stock of 2102772-1?
You can fill out our help required form which you can use to request a quote for 2102772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.