Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.12
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$40.73
|
357
in stock
|
Buy Now | |
TE Store
from US$47.45
|
313
in stock
|
Buy Now | |
Future Electronics
from US$26.54
|
210
in stock
|
Buy Now | |
Electro Enterprises
from US$32.64
|
121
in stock
|
Buy Now | |
element14
from US$45.91
|
84
in stock
|
Buy Now | |
Farnell
from US$37.44
|
84
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.73
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$36.36
|
51
in stock
|
Buy Now | |
Avnet America
from US$32.04
|
-
|
Buy Now | |
RS Americas
from US$36.03
|
-
|
Buy Now | |
Boersig
from US$43.91
|
-
|
Buy Now | |
Distrelec
from US$38.13
|
-
|
Buy Now | |
TTI Europe
from US$26.70
|
-
|
Buy Now | |
Sager
from US$33.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Number of Rows | 9 |
Guide Location | Right |
Number of Positions | 144 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .07mm, 1.8in |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .07in, 1.8mm |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BP Right End MULTIGIG RT 2R | Heilind Electronics |
BP, Right End, MULTIGIG RT 2R Number of Positions: 144 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .07 in Mating Alignment: With Number of Rows: 9 High Speed Backplane Connector | 144 1.8 mm .07" With | Part Number: 2102737-1 | Internal Number: 2102737-1 | TE Connectivity | TE Store |
RT-2 Serie 144 Positions 16 Columns Vertical Right Multigig Backplane Connector | Future Electronics |
CONN, BACKPLANE, RCPT, 144POS, 1.8MM | element14 |
Connector, Backplane, Receptacle, 144 Position, 1.8Mm | Newark Electronics |
BP, Right End, MULTIGIG RT 2R | TE Connectivity 2102737-1 | RS Americas |
TE Connectivity BP Right End MULTIGIG RT 2R High Speed / Modular Connectors 16 columns right end | Distrelec |
BP RIGHT END MULTIGIG RT 2R | TTI Europe |
High Speed / Modular Connectors 16 columns right end | Sager |
Where can I find additional details, specifications and documents for a 2102737-1?
Additional datasheets, footprints and schematics for 2102737-1 are listed on our Part Details page. You can also find images and similar parts to 2102737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102737-1 fall under?
The 2102737-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102737-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102737-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Electro Enterprises and element14 have stock available or on a lead time for 2102737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102737-1 often in real-time on the comparison pages.
What if I can't find stock of 2102737-1?
You can fill out our help required form which you can use to request a quote for 2102737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.