Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.39
|
33
in stock
|
Buy Now | |
TE Store
from US$29.20
|
3,468
in stock
|
Buy Now | |
Avnet America
from US$19.72
|
2,108
in stock
|
Buy Now | |
RS Americas
from US$21.03
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$25.44
|
149
in stock
|
Buy Now | |
Electro Enterprises
from US$20.09
|
105
in stock
|
Buy Now | |
Farnell
from US$25.63
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$25.72
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$23.60
|
85
in stock
|
Buy Now | |
element14
from US$23.14
|
70
in stock
|
Buy Now | |
Distrelec
from US$31.23
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$25.07
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.07
|
1
in stock
|
Buy Now | |
Future Electronics
from US$21.73
|
-
|
Buy Now | |
Boersig
from US$27.52
|
-
|
Buy Now | |
TTI Europe
from US$19.78
|
-
|
Buy Now | |
Sager
from US$17.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 9 |
Number of Columns | 8 |
Number of Positions | 72 |
Guide Location | Left |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .07mm, 1.8in |
Centerline (Pitch) | 1.8mm, .07in |
Number of Shrouded Sides | 0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Pin |
Mating Alignment | With |
Circuit Application | Power & Signal |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BP, Half Left End, MULTIGIG RT 2R Number of Positions: 72 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .07 in Mating Alignment: With Mating Alignment Type: Guide Pin High Speed Backplane Connector | 72 1.8 mm .07" With | Part Number: 2102735-1 | Internal Number: 2102735-1 | TE Connectivity | TE Store |
Conn Backplane RCP 72 POS 1.8mm Press Fit ST Thru-Hole | Avnet America |
Bp, Half Left End, Multigig Rt 2R | TE Connectivity 2102735-1 | RS Americas |
Connector, Backplane, Rcpt, 72Pos, 8Row | Newark Electronics |
CONN, BACKPLANE, RCPT, 72P, 8ROW, 1.8MM | Farnell |
High Speed/Modular Connectors 8 columns left end | Rapid Electronics |
CONNECTOR, BACKPLANE, RCPT, 72POS, 8ROW | element14 |
BP Half Left End, MULTIGIG RT 2R | RS |
TE Connectivity - AMP BP Half Left End MULTIGIG RT 2R | Distrelec |
BP Half Left End MULTIGIG RT 2R | Heilind Electronics |
Vertical Receptacle Half Left End 20.3 mm Multigig RT-2-R Backplane | Future Electronics |
BP HALF LEFT END MULTIGIG RT2R | TTI Europe |
High Speed / Modular Connectors 8 columns left end | Sager |
Where can I find additional details, specifications and documents for a 2102735-1?
Additional datasheets, footprints and schematics for 2102735-1 are listed on our Part Details page. You can also find images and similar parts to 2102735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102735-1 fall under?
The 2102735-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102735-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102735-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Newark Electronics and Electro Enterprises have stock available or on a lead time for 2102735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102735-1 often in real-time on the comparison pages.
What if I can't find stock of 2102735-1?
You can fill out our help required form which you can use to request a quote for 2102735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.