Status: | Unknown |
---|---|
Series: | Fortis Zd Series |
RoHS: | Unknown |
Product Range | Fortis Zd Series |
---|---|
No. of Contacts | 90Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 1.9mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 9Rows |
Row Pitch | 1.4mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Backplane |
Fortis Lrm,right Angle Diff Pair,tinlead |Te Connectivity 2102436-3 | Newark Electronics |
FORTIS LRM,RIGHT ANGLE DIFF PAIR,TINLEAD | Avnet America |
High Speed / Modular Connectors RIGHT ANGLE DIFFPAIR TIN LEAD | Sager |
BACKPLANE CONNECTOR, HEADER, 90POS, 9ROW | Farnell |
Where can I find additional details, specifications and documents for a 2102436-3?
Additional datasheets, footprints and schematics for 2102436-3 are listed on our Part Details page. You can also find images and similar parts to 2102436-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102436-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102436-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102436-3 fall under?
The 2102436-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102436-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102436-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102436-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102436-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 2102436-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102436-3 often in real-time on the comparison pages.
What if I can't find stock of 2102436-3?
You can fill out our help required form which you can use to request a quote for 2102436-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.