Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Compliant |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Gender | Plug |
RoHS Compliant | Yes |
CeeLok FAS-T, Plug Kit, ZnNi, B Connector System: Cable-to-Cable Number of Positions: 8 Circular Connector Shell Size: 08 Circular Connector Type: Plug Shell Type: Plug Cable-to-Cable 8 08 Plug | Standard Circular Connector | Part Number: 2102353-6 | Internal Number: 2102353-6 | TE Connectivity | TE Store |
Conn Circular M 8 POS Solder ST 8 Terminal 1 Port | Avnet America |
Raychem, Conn, Cir, Kit, Plug,8 Pos, Sz 8,CeeLok FAS-T,26-24 AWG, Black ZnNi, Key B | TE Connectivity 2102353-6 | RS Americas |
CEELOK FAS-T PLUG KIT KEY B | TTI Europe |
Standard Circular Connector CeeLok FAS-T, Plug Kit, ZnNi, B | Sager |
Where can I find additional details, specifications and documents for a 2102353-6?
Additional datasheets, footprints and schematics for 2102353-6 are listed on our Part Details page. You can also find images and similar parts to 2102353-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102353-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102353-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102353-6 fall under?
The 2102353-6 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102353-6 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102353-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102353-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2102353-6 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 2102353-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102353-6 often in real-time on the comparison pages.
What if I can't find stock of 2102353-6?
You can fill out our help required form which you can use to request a quote for 2102353-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.