Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Compliant |
Prices starting from US$141.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$192.70
|
No stock
|
Buy Now | |
TE Store
from US$227.59
|
108
in stock
|
Buy Now | |
RS Americas
from US$321.78
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$181.59
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$272.39
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$181.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$141.86
|
-
|
Buy Now | |
Avnet Asia
from US$192.01
|
-
|
Buy Now | |
TTI Europe
from US$187.76
|
-
|
Buy Now | |
Sager
from US$157.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Contact Plating | Gold |
RoHS Compliant | Yes |
CeeLok FAS-T, Plug Kit, Ni Connector System: Wire-to-Wire Number of Positions: 8 Shell Plating Material: Electroless Nickel Shell Base Material: Aluminum Polarization Code: N Wire-to-Wire 8 Electroless Nickel Aluminum | Standard Circular Connector | Part Number: 2102353-1 | Internal Number: 2102353-1 | TE Connectivity | TE Store |
Raychem Conn Cir Kit Plug 8 Pos Sz 8 CeeLok FAS-T 26-24 AWG ElNi Key N | TE Connectivity 2102353-1 | RS Americas |
Standard Circular Conn Fas-T 10Gb Plug Kit, Elni |Amp Te Connectivity 2102353-1 | Newark Electronics |
Standard Circular Conn FAS-T 10GB PLUG KIT ElNi | Rapid Electronics |
Conn Circular M 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
CEELOK FAS-T, PLUG KIT, NI | TTI Europe |
Standard Circular Connector FAS-T 10GB PLUG KIT, ElNi | Sager |
Where can I find additional details, specifications and documents for a 2102353-1?
Additional datasheets, footprints and schematics for 2102353-1 are listed on our Part Details page. You can also find images and similar parts to 2102353-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102353-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102353-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102353-1 fall under?
The 2102353-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102353-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102353-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102353-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2102353-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2102353-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102353-1 often in real-time on the comparison pages.
What if I can't find stock of 2102353-1?
You can fill out our help required form which you can use to request a quote for 2102353-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.