Status: | Unknown |
---|---|
Series: | CeeLok FAS-T Series |
RoHS: | Compliant |
Product Range | CeeLok FAS-T Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | Yes |
CeeLok FAS-T, Receptacle Kit, Ni, B Connector System: Cable-to-Cable Number of Positions: 8 Circular Connector Shell Size: 08 Circular Connector Type: Receptacle Shell Type: Jam Nut Receptacle Cable-to-Cable 8 08 Receptacle | Standard Circular Connector | Part Number: 2102352-5 | Internal Number: 2102352-5 | TE Connectivity | TE Store |
Circular Connector Receptacle 8 Position Pin Contact Jam Nut | Avnet America |
Raychem, Conn, Cir, Kit, Recept,8 Pos, Sz 8,CeeLok FAS-T,26-24 AWG, ElNi, Key B | TE Connectivity 2102352-5 | RS Americas |
Standard Circular Connector CeeLok FAS-T, Receptacle Kit, Ni, B | Sager |
CEELOK FAS-T, RECEPTACLE KIT, NI, B | Farnell |
Where can I find additional details, specifications and documents for a 2102352-5?
Additional datasheets, footprints and schematics for 2102352-5 are listed on our Part Details page. You can also find images and similar parts to 2102352-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102352-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102352-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102352-5 fall under?
The 2102352-5 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102352-5 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102352-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102352-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2102352-5 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 2102352-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102352-5 often in real-time on the comparison pages.
What if I can't find stock of 2102352-5?
You can fill out our help required form which you can use to request a quote for 2102352-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.