2102319-2 PCB Connectors by TE Connectivity

Fortis Zd 20 Col R/A Full Shroud Assy SE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$120.95

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$133.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$124.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$120.95
-
Buy Now
Logo for Sager
Sager
from US$183.99
-
Buy Now

Specifications

Number of Rows 9
PCB Mount Orientation Right Angle
Number of Positions 180
Number of Columns 20
Board-to-Board Configuration Right Angle
Guide Location Center
Contact Current Rating (Max) 1.5A
Row-to-Row Spacing 1.6in, .06mm
Number of Shrouded Sides 4
Centerline (Pitch) 1.9in, .075mm
Mating Alignment Without
Shrouded Partially Shrouded
Connector Style Receptacle
Signal Arrangement Single Ended
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board

Alternative Descriptions

FORTIS ZD 20 COL R/A FULL SHROUD ASSY SE | Avnet America
FORTIS ZD 20 COL R/A | TTI Europe
High Speed / Modular Connectors R/A Full Shrd Asy SE Fortis Zd 20 Col | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2102319-2?

Additional datasheets, footprints and schematics for 2102319-2 are listed on our Part Details page. You can also find images and similar parts to 2102319-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2102319-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102319-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2102319-2 fall under?

The 2102319-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2102319-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2102319-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2102319-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2102319-2 have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 2102319-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2102319-2 often in real-time on the comparison pages.

What if I can't find stock of 2102319-2?

You can fill out our help required form which you can use to request a quote for 2102319-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay