Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$237.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$421.97
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$386.16
|
344
in stock
|
Buy Now | |
Rapid Electronics
from US$481.45
|
344
in stock
|
Buy Now | |
Chip One Stop
from US$237.00
|
344
in stock
|
Buy Now | |
Avnet America
from US$306.29
|
-
|
Buy Now | |
RS Americas
from US$448.75
|
-
|
Buy Now | |
Sager
from US$340.68
|
-
|
Buy Now |
Plating Finish | Electroless Nickel |
---|---|
Body Material | Aluminum Alloy |
Number of Positions | 7 |
Number of Coaxial Contacts | 7 |
RF Contact Spacing | 6.1mm, .24in |
Centerline (Pitch) | 6.1mm, .24in |
Connector Mounting Type | Board Mount |
Module Mounting Type | Screw |
Mounting Angle | Right Angle |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMPM |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hard Metric Conn Kit 7 Pos Smpm Dc Hsr Module |Amp Te Connectivity 2102272-1 | Newark Electronics |
Hard Metric Conn Kit 7 pos SMPM DC HSR module | Rapid Electronics |
TE Connectivity Kit 7 pos SMPM DC HSR module Hard Metric | Distrelec |
KIT, 7 POS, SMPM, DC HSR MODULE | Avnet America |
Kit, 7 pos, SMPM, DC HSR module | TE Connectivity 2102272-1 | RS Americas |
Hard Metric Connectors Kit 7 pos SMPM DC HSR module | Sager |
Where can I find additional details, specifications and documents for a 2102272-1?
Additional datasheets, footprints and schematics for 2102272-1 are listed on our Part Details page. You can also find images and similar parts to 2102272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102272-1 fall under?
The 2102272-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2102272-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102272-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2102272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102272-1 often in real-time on the comparison pages.
What if I can't find stock of 2102272-1?
You can fill out our help required form which you can use to request a quote for 2102272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.