Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Guide Location | Left, Center, Right |
Number of Columns | 40 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 360 |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .055in, 1.4mm |
Centerline (Pitch) | .075mm, 1.9in |
Number of Shrouded Sides | 4 |
Mating Alignment | Without |
Shrouded | Fully Shrouded |
Connector System | Board-to-Board |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
FORTIS ZD 3PR EMI ASSY RA DIFF 93/7 SNPB | Avnet America |
High Speed / Modular Connectors Fortis Zd 3PR EMI Assy RA Dif 93/7 | Sager |
Where can I find additional details, specifications and documents for a 2102247-4?
Additional datasheets, footprints and schematics for 2102247-4 are listed on our Part Details page. You can also find images and similar parts to 2102247-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102247-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102247-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102247-4 fall under?
The 2102247-4 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102247-4 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102247-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102247-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102247-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2102247-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102247-4 often in real-time on the comparison pages.
What if I can't find stock of 2102247-4?
You can fill out our help required form which you can use to request a quote for 2102247-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.