Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$158.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$324.95
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$177.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$335.22
|
4
in stock
|
Buy Now | |
Avnet America
from US$149.22
|
-
|
Buy Now | |
TE Store
from US$138.85
|
-
|
Buy Now | |
Sager
from US$221.31
|
-
|
Buy Now |
Number of Rows | 6 |
---|---|
Number of Columns | 20 |
Number of Positions | 120 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.4in, .05mm |
Centerline (Pitch) | 1.9in, .075mm |
Number of Shrouded Sides | 2 |
Mating Alignment | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
High Speed/Modular Conn Fortis Zd 2Pr 20Col R/A |Amp Te Connectivity 2102096-1 | Newark Electronics |
High Speed/Modular Conn Fortis Zd 2Pr 20Col R/A | Rapid Electronics |
TE Connectivity - AMP Fortis Zd 2Pr 20Col R/A Cent Module Assy | Distrelec |
FORTIS ZD 2PR 20COL R/A CENT MODULE ASSY | Avnet America |
Special Order: Fortis Zd 2Pr 20Col R/A Cent Module Assy Number of Positions: 120 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .05 in Mating Alignment: Without Number of Rows: 6 Backplane Connector: Plug-In Module | 120 1.4 mm .05" Without | Part Number: 2102096-1 | Internal Number: 2102096-1 | TE Connectivity | TE Store |
High Speed / Modular Connectors Fortis Zd 2Pr 20Col R/A Cent Module Assy | Sager |
Where can I find additional details, specifications and documents for a 2102096-1?
Additional datasheets, footprints and schematics for 2102096-1 are listed on our Part Details page. You can also find images and similar parts to 2102096-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102096-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102096-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102096-1 fall under?
The 2102096-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102096-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102096-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102096-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102096-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2102096-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102096-1 often in real-time on the comparison pages.
What if I can't find stock of 2102096-1?
You can fill out our help required form which you can use to request a quote for 2102096-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.