Number of Columns | 10 |
---|---|
Number of Rows | 6 |
Guide Location | Center |
Number of Positions | 60 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.6in, .06mm |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | 1.9in, .075mm |
Mating Alignment | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Fortis Zd 2Pr 10Col Vert Cent Mod Assy |Amp Te Connectivity 2102093-2 | Newark Electronics |
FORTIS ZD 2PR 10COL VERT CENT MOD ASSY | Avnet America |
Fortis Zd 2Pr 10Col Vert Cent Mod Assy | TE Connectivity 2102093-2 | RS Americas |
Special Order: Fortis Zd 2Pr 10Col Vert Cent Mod Assy Number of Positions: 60 Row-to-Row Spacing: 1.6 mm Row-to-Row Spacing: .06 in Mating Alignment: Without Number of Rows: 6 Backplane Connector: PCB Mount Receptacle & 120 Position | 60 1.6 mm .06" Without | Part Number: 2102093-2 | Internal Number: 2102093-2 | TE Connectivity | TE Store |
High Speed / Modular Connectors Fortis Zd 2Pr 10Col Vert Cent Mod Assy | Sager |
Where can I find additional details, specifications and documents for a 2102093-2?
Additional datasheets, footprints and schematics for 2102093-2 are listed on our Part Details page. You can also find images and similar parts to 2102093-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102093-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102093-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102093-2 fall under?
The 2102093-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2102093-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102093-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102093-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102093-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2102093-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102093-2 often in real-time on the comparison pages.
What if I can't find stock of 2102093-2?
You can fill out our help required form which you can use to request a quote for 2102093-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.