Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 6 |
Number of Positions | 60 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Round |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 1.5A |
Stack Height | .472in, 12mm |
コネクタの高さ | 7.75mm |
Connector Height | .305in, 7.75mm |
Row-to-Row Spacing | 1.27mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Top |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention Type | Solder Ball |
Mating Alignment | With |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 350 |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Socket, 60 p, 12 mm, TL, Mezalok PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 6 PCB Mount Receptacle Vertical Board-to-Board 60 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102080-3 | Internal Number: 2102080-3 | TE Connectivity | TE Store |
Socket, 60 P, 12 Mm, Tl, Mezalok Rohs Compliant: No |Amp Te Connectivity 2102080-3 | Newark Electronics |
Conn Box Connector RCP 60 POS 1.27mm Solder ST SMD | Avnet America |
MEZZANINE CONN, RCPT, 60POS, 1.27MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Solder |
No. of Rows | 6Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2102080-3?
Additional datasheets, footprints and schematics for 2102080-3 are listed on our Part Details page. You can also find images and similar parts to 2102080-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102080-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102080-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102080-3 fall under?
The 2102080-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102080-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102080-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102080-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102080-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2102080-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102080-3 often in real-time on the comparison pages.
What if I can't find stock of 2102080-3?
You can fill out our help required form which you can use to request a quote for 2102080-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.