Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.12
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$28.52
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
690
in stock
|
Buy Now | |
Distrelec
from US$26.54
|
690
in stock
|
Buy Now | |
TE Store
from US$27.85
|
136
in stock
|
Buy Now | |
Avnet America
from US$23.21
|
-
|
Buy Now | |
element14
from US$28.58
|
-
|
Buy Now |
Number of Positions | 60 |
---|---|
Number of Rows | 6 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 49.9999µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Layout | Matrix |
Stack Height | 12mm, 10mm, 18mm, .393in |
Connector Height | 9.15mm, .359595in |
コネクタの高さ | 9.15mm |
Row-to-Row Spacing | .0499in, 1.27mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 230 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connectors 60P Plug Tin-Lead 1.27 Gold Rohs Compliant: No |Amp Te Connectivity 2102079-1 | Newark Electronics |
Connectors 60P Plug tin-lead 1.27 Gold | Rapid Electronics |
TE Connectivity - AMP PCB Con Pin assy 60 psn tin lead Mezalok | Distrelec |
Pin assy, 60 psn, tin lead, Mezalok PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 6 PCB Mount Header Vertical Board-to-Board 60 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102079-1 | Internal Number: 2102079-1 | TE Connectivity | TE Store |
Conn Box Connector PIN 60 POS 1.27mm Solder ST SMD | Avnet America |
MEZZANINE CONN, HDR, 60POS, 6ROW, 1.27MM | element14 |
MEZZANINE CONN, HDR, 60POS, 1.27MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Pitch Spacing | 1.27mm |
Contact Termination Type | Solder |
No. of Rows | 6Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2102079-1?
Additional datasheets, footprints and schematics for 2102079-1 are listed on our Part Details page. You can also find images and similar parts to 2102079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2102079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2102079-1 fall under?
The 2102079-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2102079-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2102079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2102079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2102079-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2102079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2102079-1 often in real-time on the comparison pages.
What if I can't find stock of 2102079-1?
You can fill out our help required form which you can use to request a quote for 2102079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.