2102061-9 PCB Connectors by TE Connectivity

Mezalok, Socket, 114 p, 18 mm, 50 Au, TL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.89

Distributor Stock
Logo for Farnell
Farnell
from US$62.79
No stock
Buy Now
Logo for TE Store
TE Store
from US$69.99
416
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$65.87
175
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$35.89
103
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$65.87
58
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.21
36
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$79.30
36
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.60
36
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$47.69
36
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$59.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$51.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$52.78
-
Buy Now
Logo for Sager
Sager
from US$57.63
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 6
Stackable Yes
Number of Positions 114
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 1.27µm, 49.9999µin
Contact Layout Matrix
Contact Mating Area Plating Material Gold
Contact Base Material Beryllium Copper
Contact Type Socket
Stack Height .709in, 18mm
コネクタの高さ 14mm
Connector Height 14mm, .5502in
Row-to-Row Spacing .0499in, 1.27mm
Dielectric Withstanding Voltage (Max) 750VAC
Operating Voltage 250VAC
Centerline (Pitch) 1.27mm, .05in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Natural
Industry Standard VITA 61
PCB Mount Retention Without
Assembly Process Feature Pick and Place Cover
Comment VITA 42 and VITA 61 are not intermateable but are footprint and XMC architecture compatible., Conforms to requirement of VITA 61 (VITA 42 Alternate).
Packaging Method Tape & Reel
Packaging Quantity 100
実装方法 Tape & Reel
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount - Solder Ball
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Mezalok, Socket, 114 p, 18 mm, 50 Au, TL PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Number of Rows: 6 PCB Mount Receptacle Vertical Board-to-Board 114 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 2102061-9 | Internal Number: 2102061-9 | TE Connectivity | TE Store
Mezalok Socket 114 p 18 mm 50 Au TL | Heilind Electronics
Connectors 114P Rcpt Tin-Lead 18Mm 1.27 Gold Rohs Compliant: No |Amp Te Connectivity 2102061-9 | Newark Electronics
Connectors 114P Rcpt Tin-Lead 18MM 1.27 Gold | Rapid Electronics
TE Connectivity - AMP PCB Mezalok Socket 114 p 18 mm 50 Au TL | Distrelec
Conn Box Connector SKT 114 POS 1.27mm Solder ST SMD | Avnet America
Mezalok, Socket, 114 p, 18 mm, 50 Au, TL | TE Connectivity 2102061-9 | RS Americas
Board to Board & Mezzanine Connectors 114P Rcpt Tin-Lead 18MM 1.27 Gold | Sager
MEZZANINE CONN, RCPT, 114POS, 1.27MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2102061-9?

Additional datasheets, footprints and schematics for 2102061-9 are listed on our Part Details page. You can also find images and similar parts to 2102061-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2102061-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2102061-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2102061-9 fall under?

The 2102061-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2102061-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2102061-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2102061-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2102061-9 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Electro Enterprises, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2102061-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2102061-9 often in real-time on the comparison pages.

What if I can't find stock of 2102061-9?

You can fill out our help required form which you can use to request a quote for 2102061-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay