Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.36
Module Lens Colour | Green |
---|---|
Supply Voltage V AC | 250VAC |
Supply Voltage V DC | - |
Visual Signal Type | Steady |
Lens Diameter | 57mm |
Product Range | - |
IP / NEMA Rating | IP65 |
Power Rating | 10W |
External Height | 82mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
Beacon, Green, Steady, 10W, 250Vac, Ip65, 198.5Mm Dia., 82Mm Height Rohs Compliant: Yes |Werma 21020000 | Newark Electronics |
LIGHT, GRN, 12-240V | element14 |
Permanent Beacon BM 12-230VAC/DC GN | RS |
Werma Continuous Beacon AC / DC 230V 42mA 210 IP65 Cage Clamp Terminal Green | Distrelec |
Indicator Light, Permanent Beacon, 12-240VAC/DC, Green, Base Mounting | WERMA 21020000 | RS Americas |
Where can I find additional details, specifications and documents for a 21020000?
Additional datasheets, footprints and schematics for 21020000 are listed on our Part Details page. You can also find images and similar parts to 21020000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21020000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21020000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21020000 fall under?
The 21020000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 21020000 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21020000 you can contact the distributor directly for product support, shipping queries etc.
Is the 21020000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21020000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 21020000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21020000 often in real-time on the comparison pages.
What if I can't find stock of 21020000?
You can fill out our help required form which you can use to request a quote for 21020000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.